Status: | Production |
---|---|
Series: | LT6658 |
RoHS: | Compliant |
Dual Output Tracking Reference |
Each Output Configurable to 6V |
Output 1: 150mA Source/20mA Sink |
Output 2: 50mA Source/20mA Sink |
Low Drift: |
A-Grade: 10ppm/°C Max |
B-Grade: 20ppm/°C Max |
High Accuracy: |
A-Grade: ±0.05% Max |
B-Grade: ±0.1% Max |
Low Noise: 1.5ppmP-P (0.1Hz to 10Hz) |
Wide Operating Voltage Range to 36V |
Load Regulation: 0.25µV/mA |
AC PSRR: 96dB at 10kHz |
Kelvin Sense Connection on Outputs |
Thermal Shutdown |
Separate Supply Pins for Each Output |
Available Output Voltage Options: 1.2V, 1.8V, 2.5V, 3V, 3.3V, 5V. All Options are Adjustable |
Available in Exposed Pad Package MSE16 and 4mm × 3mm DFN |
Prec 2x Out, Hi C, L N, V Ref | Analog Devices |
VOLTAGE REFERENCE | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | - |
Reference Voltage | 2.5V |
Initial Accuracy | 0.1% |
Temperature Coefficient | 10ppm/°C |
Voltage Reference Case Style | MSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LT6658BIMSE-2.5#PBF?
Additional datasheets, footprints and schematics for LT6658BIMSE-2.5#PBF are listed on our Part Details page. You can also find images and similar parts to LT6658BIMSE-2.5#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT6658BIMSE-2.5#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT6658BIMSE-2.5#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT6658BIMSE-2.5#PBF fall under?
The LT6658BIMSE-2.5#PBF is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to LT6658BIMSE-2.5#PBF when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT6658BIMSE-2.5#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT6658BIMSE-2.5#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT6658BIMSE-2.5#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LT6658BIMSE-2.5#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT6658BIMSE-2.5#PBF often in real-time on the comparison pages.
What if I can't find stock of LT6658BIMSE-2.5#PBF?
You can fill out our help required form which you can use to request a quote for LT6658BIMSE-2.5#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.