Status: | Production |
---|---|
Series: | LT6656 |
RoHS: | Compliant |
Ultralow Supply Current: 850nA |
Low Drift |
A Grade: 10 ppm/°C Max |
B Grade: 20 ppm/°C Max |
High Accuracy |
A Grade: 0.05% Max |
B Grade: 0.1% Max |
Long-Term Drift: 15ppm/√kHr (LS8 Package) |
No Humidity Sensitivity (LS8 Package) |
High Output Drive Current: 5mA Min |
Low Dropout Voltage: 10mV Max |
Fully Specified from –40°C to 85°C |
Operational from –55°C to 125°C |
Wide Supply Range to 18V |
Reverse Input/Output Protection |
Available Output Voltage Options: 1.25V, 2.048V, 2.5V, 2.8V, 3V, 3.3V, 4.096V and 5V |
Available in Low Profile (1mm) ThinSOT™, (2mm × 2mm) DFN and High Stability Hermetic (5mm × 5mm) LS8 Packages |
1µA Prec Series V Ref | Analog Devices |
VOLTAGE REFERENCE | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | LT6656 Series |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | LT6656 Series |
Reference Voltage | 5V |
Initial Accuracy | 0.1% |
Temperature Coefficient | ± 12ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 6656 |
Input Voltage | 5.5V to 18V |
Input Voltage Max | 18V |
Input Voltage Min | 5.5V |
Operating Temperature Range | 0°C to +70°C |
Reference Volt Tolerance ±% | 0.01% |
Reference Voltage Tolerance | 5mV |
Reference Volts | 5V |
Topology | Series |
Where can I find additional details, specifications and documents for a LT6656BCS6-5#TRMPBF?
Additional datasheets, footprints and schematics for LT6656BCS6-5#TRMPBF are listed on our Part Details page. You can also find images and similar parts to LT6656BCS6-5#TRMPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT6656BCS6-5#TRMPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT6656BCS6-5#TRMPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT6656BCS6-5#TRMPBF fall under?
The LT6656BCS6-5#TRMPBF is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to LT6656BCS6-5#TRMPBF when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT6656BCS6-5#TRMPBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT6656BCS6-5#TRMPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT6656BCS6-5#TRMPBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LT6656BCS6-5#TRMPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT6656BCS6-5#TRMPBF often in real-time on the comparison pages.
What if I can't find stock of LT6656BCS6-5#TRMPBF?
You can fill out our help required form which you can use to request a quote for LT6656BCS6-5#TRMPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.