Status: | Production |
---|---|
Series: | LT4363 |
RoHS: | Compliant |
Prices starting from US$4.42
Withstands Surges Over 80V with VCC Clamp |
Wide Operating Voltage Range: 4V to 80V |
Adjustable Output Clamp Voltage |
Fast Overcurrent Limit: Less Than 5μs |
Reverse Input Protection to –60V |
Adjustable UV/OV Comparator Thresholds |
Low 7μA Shutdown Current |
Shutdown Pin Withstands –60V to 100V |
Adjustable Fault Timer |
Controls N-Channel MOSFET |
Less Than 1% Retry Duty Cycle During Faults, LT4363-2 |
Available in 12-Pin (4mm × 3mm) DFN, 12-Pin MSOP or 16-Pin SO Packages |
Hot-Swap Ctrl, -40 To 85Deg C, Soic-16 | Newark Electronics |
HOT-SWAP CTRL, -40 TO 85DEG C, SOIC-16 | element14 |
Hi V Surge Stopper w/ C Lim | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | Automotive / Avionic Surge Protection Hot Swap / Live Insertion Battery Powered Systems |
---|---|
Input Voltage | 12V |
Supply Voltage Min | 4V |
Supply Voltage Max | 80V |
Controller IC Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Internal Switch | Yes |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 80V |
Where can I find additional details, specifications and documents for a LT4363IS-2#PBF?
Additional datasheets, footprints and schematics for LT4363IS-2#PBF are listed on our Part Details page. You can also find images and similar parts to LT4363IS-2#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT4363IS-2#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT4363IS-2#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT4363IS-2#PBF fall under?
The LT4363IS-2#PBF is listed under Surge Stopper, Overvoltage, and Overcurrent Protection.
Can I view similar or alternative parts?
You can view similar parts to LT4363IS-2#PBF when available in the Surge Stopper, Overvoltage, and Overcurrent Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT4363IS-2#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT4363IS-2#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT4363IS-2#PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for LT4363IS-2#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT4363IS-2#PBF often in real-time on the comparison pages.
What if I can't find stock of LT4363IS-2#PBF?
You can fill out our help required form which you can use to request a quote for LT4363IS-2#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.