LT4363IMS-2#PBF Surge Stopper, Overvoltage, and Overcurrent Protection by Analog Devices

Status: Production
Series: LT4363
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LT4363 surge stopper protects loads from high voltage transients. It regulates the output during an overvoltage event, such as load dump in vehicles, by controlling the gate of an external N-channel MOSFET. The output is limited to a safe value allowing the loads to continue functioning. The LT4363 also monitors the voltage drop between the SNS and OUT pins to protect against overcurrent faults. An internal amplifier limits the voltage across the current sense resistor to 50mV. In either fault condition, a timer is started inversely proportional to MOSFET stress. Before the timer expires, the FLT pin pulls low to warn of an impending power down. If the condition persists, the MOSFET is turned off. The LT4363-1 remains off until reset whereas the LT4363-2 restarts after a cool down period.Two precision comparators can monitor the input supply for overvoltage (OV) and undervoltage (UV) conditions. When the potential is below the UV threshold, the external MOSFET is kept off. If the input supply voltage is above the OV threshold, the MOSFET is not allowed to turn back on. Back-to-back MOSFETs can be used in lieu of a Schottky diode for reverse input protection, reducing voltage drop and power loss. A shutdown pin reduces the quiescent current to less than 7μA during shutdown.

Where to Buy

Prices starting from US$3.42

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$3.42
1,236
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.91
111
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.10
75
in stock
Buy Now
Logo for element14
element14
from US$4.96
75
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.63
75
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$4.42
-
Buy Now

Features

Withstands Surges Over 80V with VCC Clamp
Wide Operating Voltage Range: 4V to 80V
Adjustable Output Clamp Voltage
Fast Overcurrent Limit: Less Than 5μs
Reverse Input Protection to –60V
Adjustable UV/OV Comparator Thresholds
Low 7μA Shutdown Current
Shutdown Pin Withstands –60V to 100V
Adjustable Fault Timer
Controls N-Channel MOSFET
Less Than 1% Retry Duty Cycle During Faults, LT4363-2
Available in 12-Pin (4mm × 3mm) DFN, 12-Pin MSOP or 16-Pin SO Packages

Alternative Descriptions

Hi V Surge Stopper w/ C Lim | Analog Devices
Hot-Swap Ctrl, -40 To 85Deg C, Msop-12 | Newark Electronics
HOT-SWAP CTRL, -40 TO 85DEG C, MSOP-12 | element14
POWER MANAGEMENT IC | Richardson RFPD


LT4363IMS-2#PBF Semiconductors - ICs by Linear Technology

SURGE STOPPER TIMED RESET 12MSOP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Controller Applications Automotive / Avionic Surge Protection Hot Swap / Live Insertion Battery Powered Systems
Input Voltage 12V
Supply Voltage Min 4V
Supply Voltage Max 80V
Controller IC Case Style MSOP
No. of Pins 12Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)
Internal Switch Yes
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 4.5V to 80V

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LT4363IMS-2#PBF?

Additional datasheets, footprints and schematics for LT4363IMS-2#PBF are listed on our Part Details page. You can also find images and similar parts to LT4363IMS-2#PBF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LT4363IMS-2#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT4363IMS-2#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LT4363IMS-2#PBF fall under?

The LT4363IMS-2#PBF is listed under Surge Stopper, Overvoltage, and Overcurrent Protection.

Can I view similar or alternative parts?

You can view similar parts to LT4363IMS-2#PBF when available in the Surge Stopper, Overvoltage, and Overcurrent Protection range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LT4363IMS-2#PBF you can contact the distributor directly for product support, shipping queries etc.

Is the LT4363IMS-2#PBF RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for LT4363IMS-2#PBF have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LT4363IMS-2#PBF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LT4363IMS-2#PBF often in real-time on the comparison pages.

What if I can't find stock of LT4363IMS-2#PBF?

You can fill out our help required form which you can use to request a quote for LT4363IMS-2#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay