Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | Automotive / Avionic Surge Protection Battery Powered Systems Hot Swap / Live Insertion |
---|---|
Input Voltage | 1.25V |
Supply Voltage Min | 4V |
Supply Voltage Max | 80V |
Controller IC Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Internal Switch | Yes |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 4V to 80V |
Where can I find additional details, specifications and documents for a LT4356HS-3#PBF?
Additional datasheets, footprints and schematics for LT4356HS-3#PBF are listed on our Part Details page. You can also find images and similar parts to LT4356HS-3#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT4356HS-3#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT4356HS-3#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT4356HS-3#PBF fall under?
The LT4356HS-3#PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LT4356HS-3#PBF when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT4356HS-3#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT4356HS-3#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LT4356HS-3#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for LT4356HS-3#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT4356HS-3#PBF often in real-time on the comparison pages.
What if I can't find stock of LT4356HS-3#PBF?
You can fill out our help required form which you can use to request a quote for LT4356HS-3#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.