Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | Automotive / Avionic Surge Protection Battery Powered Systems Hot Swap / Live Insertion |
---|---|
Input Voltage | 80V |
Supply Voltage Min | 4V |
Supply Voltage Max | 80V |
Controller IC Case Style | MSOP |
No. of Pins | 10Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 4356 |
Internal Switch | No |
Operating Temperature Range | 0°C to +70°C |
Output Voltage | 12V |
Supply Voltage Range | 4V to 80V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LT4356CMS-3#PBF?
Additional datasheets, footprints and schematics for LT4356CMS-3#PBF are listed on our Part Details page. You can also find images and similar parts to LT4356CMS-3#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT4356CMS-3#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT4356CMS-3#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT4356CMS-3#PBF fall under?
The LT4356CMS-3#PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LT4356CMS-3#PBF when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT4356CMS-3#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT4356CMS-3#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LT4356CMS-3#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LT4356CMS-3#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT4356CMS-3#PBF often in real-time on the comparison pages.
What if I can't find stock of LT4356CMS-3#PBF?
You can fill out our help required form which you can use to request a quote for LT4356CMS-3#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.