Status: | Production |
---|---|
Series: | LT4276 |
RoHS: | Compliant |
IEEE802.3af/at and LTPoE++™ 90W Powered Device (PD) with Forward/Flyback Controller |
LT4276A Supports All of the Following Standards: |
LTPoE++ 38.7W, 52.7W, 70W and 90W |
IEEE 802.3at 25.5W Compliant |
IEEE 802.3af up to 13W Compliant |
LT4276B is IEEE 802.3at/af Compliant |
LT4276C is IEEE 802.3af Compliant |
Superior Surge Protection (100V Absolute Maximum) |
Wide Junction Temperature Range (–40°C to 125°C) |
Auxiliary Power Support as Low as 9V |
No Opto-Isolator Required for Flyback Operation |
External Hot Swap™ N-Channel MOSFET for Lowest Power Dissipation and Highest System Efficiency |
>94% End-to-End Efficiency with LT4321 Ideal Bridge |
Available in a 28-Lead 4mm × 5mm QFN Package |
LTPoE++/PoE+/PoE PD For/Fly Cn | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 60V |
---|---|
Output Current | - |
UVLO | - |
Controller IC Case Style | QFN |
No. of Pins | 28Pins |
Duty Cycle (%) | 66% |
Frequency | 300kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LT4276CHUFD#PBF?
Additional datasheets, footprints and schematics for LT4276CHUFD#PBF are listed on our Part Details page. You can also find images and similar parts to LT4276CHUFD#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT4276CHUFD#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT4276CHUFD#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT4276CHUFD#PBF fall under?
The LT4276CHUFD#PBF is listed under PoE Powered Device (PD).
Can I view similar or alternative parts?
You can view similar parts to LT4276CHUFD#PBF when available in the PoE Powered Device (PD) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT4276CHUFD#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT4276CHUFD#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT4276CHUFD#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LT4276CHUFD#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT4276CHUFD#PBF often in real-time on the comparison pages.
What if I can't find stock of LT4276CHUFD#PBF?
You can fill out our help required form which you can use to request a quote for LT4276CHUFD#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.