Status: | Production |
---|---|
Series: | LT4275 |
RoHS: | Compliant |
No distributors results available
IEEE 802.3af/at and LTPoE++™ Powered Device (PD) Controller |
LTPoE++ Supports Power Levels Up to 90W |
LT4275A Supports All of the Following Standards: |
LTPoE++ 38.7W, 52.7W, 70W and 90W |
IEEE 802.3at 25.5W Compliant |
IEEE 802.3af Up to 13W Compliant |
LT4275B is IEEE 802.3at/af Compliant |
LT4275C is IEEE 802.3af Compliant |
100V Absolute Maximum Input Voltage |
Wide Junction Temperature Range (–40°C to 125°C) |
Overtemperature Protection |
Integrated Signature Resistor |
External Hot Swap™ N-Channel MOSFET for Lowest Power Dissipation and Highest System Efficiency |
Programmable Aux Power Support as Low as 9V |
Optional Support of Non-Standard Low Voltage PoE |
Available in 10-Lead MSOP and 3mm × 3mm DFN Packages |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 60V |
---|---|
Output Current | - |
UVLO | - |
Controller IC Case Style | MSOP |
No. of Pins | 10Pins |
Duty Cycle (%) | 50% |
Frequency | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 2mA |
Where can I find additional details, specifications and documents for a LT4275AIMS#PBF?
Additional datasheets, footprints and schematics for LT4275AIMS#PBF are listed on our Part Details page. You can also find images and similar parts to LT4275AIMS#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT4275AIMS#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT4275AIMS#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT4275AIMS#PBF fall under?
The LT4275AIMS#PBF is listed under PoE Powered Device (PD).
Can I view similar or alternative parts?
You can view similar parts to LT4275AIMS#PBF when available in the PoE Powered Device (PD) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT4275AIMS#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT4275AIMS#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT4275AIMS#PBF have stock available?
There is no stock from authorised distributors for LT4275AIMS#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT4275AIMS#PBF often in real-time on the comparison pages.
What if I can't find stock of LT4275AIMS#PBF?
You can fill out our help required form which you can use to request a quote for LT4275AIMS#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.