Status: | Production |
---|---|
Series: | LT4254 |
RoHS: | Compliant |
Allows Safe Board Insertion and Removal from a Live Backplane |
Controls Supply Voltage from 10.8V to 36V |
Foldback Current Limiting |
Open Circuit and Overcurrent Fault Detect |
Drives an External N-Channel MOSFET |
Automatic Retry or Latched Off Operation After Overcurrent Fault |
Programmable Supply Voltage Power-Up Rate |
Undervoltage and Overvoltage Protection |
Open MOSFET Detection |
Available in 16-Lead SSOP Package |
Hot-Swap Ctrl, -40 To 85Deg C, Tssop-16 | Newark Electronics |
HOT-SWAP CTRL, -40 TO 85DEG C, TSSOP-16 | element14 |
Pos Hi V Hot Swap Cntr w/ Open | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | 24V Industrial / Alarm Systems Electronic Circuit Breaker / Power Bussing Hot Board Insertion |
---|---|
Input Voltage | - |
Supply Voltage Min | 10.8V |
Supply Voltage Max | 36V |
Controller IC Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Internal Switch | Yes |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 10.8V to 36V |
Where can I find additional details, specifications and documents for a LT4254IGN#PBF?
Additional datasheets, footprints and schematics for LT4254IGN#PBF are listed on our Part Details page. You can also find images and similar parts to LT4254IGN#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT4254IGN#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT4254IGN#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT4254IGN#PBF fall under?
The LT4254IGN#PBF is listed under High Voltage Hot Swap Controllers.
Can I view similar or alternative parts?
You can view similar parts to LT4254IGN#PBF when available in the High Voltage Hot Swap Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT4254IGN#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT4254IGN#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT4254IGN#PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for LT4254IGN#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT4254IGN#PBF often in real-time on the comparison pages.
What if I can't find stock of LT4254IGN#PBF?
You can fill out our help required form which you can use to request a quote for LT4254IGN#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.