Status: | Production |
---|---|
Series: | LT3988 |
RoHS: | Compliant |
Wide Input Range: |
Operation from 4.1V to 60V |
Overvoltage Lockout Protects Circuit Through 80V Transients |
Two 1A Output Switching Regulators with Internal Power Switches |
Short Circuit Robust |
Adjustable 250kHz to 2.5MHz Switching Frequency, Synchronizable Over the Full Range |
Integrated Boost Diodes |
Integrated Loop Compensation |
Anti-Phase Switching Reduces Ripple |
Low Shutdown IQ (<2μA) |
Uses Small Inductors and Ceramic Capacitors |
Thermally Enhanced, 16-Lead MSOP Package |
zx 60V Mono 1A Buck Sw Reg | Analog Devices |
Dc/Dc Conv, Buck, 2.15Mhz, 125Deg C | Newark Electronics |
DC/DC CONV, BUCK, 2.15MHZ, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 4.1V |
---|---|
Input Voltage Max | 60V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | MSOP |
No. of Pins | 16Pins |
Output Current - Output 1 | 1A |
Output Current - Output 2 | 1A |
Output Voltage - Output 1 | 55.2V |
Output Voltage - Output 2 | 55.2V |
Regulator Output Type | Adjustable |
Switching Frequency | 2.5MHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3988 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Current | 1A |
Primary Input Voltage | 60V |
Where can I find additional details, specifications and documents for a LT3988EMSE#PBF?
Additional datasheets, footprints and schematics for LT3988EMSE#PBF are listed on our Part Details page. You can also find images and similar parts to LT3988EMSE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3988EMSE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3988EMSE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3988EMSE#PBF fall under?
The LT3988EMSE#PBF is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT3988EMSE#PBF when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3988EMSE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3988EMSE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3988EMSE#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LT3988EMSE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3988EMSE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3988EMSE#PBF?
You can fill out our help required form which you can use to request a quote for LT3988EMSE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.