Status: | Production |
---|---|
Series: | LT3973 |
RoHS: | Compliant |
Prices starting from US$3.31
Ultralow Quiescent Current |
2.5μA IQ at 12VIN to 3.3VOUT |
Low Ripple Burst Mode® Operation |
Output Ripple < 10mVP-P |
Wide Input Voltage Range: 4.2V to 42V Operating |
Adjustable Switching Frequency: 200kHz to 2.2MHz |
Integrated Boost and Catch Diodes |
750mA Output Current |
Excellent Start-Up and Dropout Performance |
Fixed Output Voltages: 3.3V, 5V |
1.9μA IQ at 12VIN |
Accurate Programmable Undervoltage Lockout |
Low Shutdown Current: IQ = 0.75μA |
Internal Catch Diode Current Limit |
Power Good Flag |
Thermal Shutdown |
Small, Thermally Enhanced 10-Lead MSOP and (3mm × 3mm) DFN Packages |
42V, 750mA Buck Reg w/ 2.5µA Q | Analog Devices |
Dc/Dc Conv, Buck, 2.15Mhz, 125Deg C | Newark Electronics |
DC/DC CONV, BUCK, 2.15MHZ, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4.2V |
Input Voltage Max | 42V |
DC / DC Converter IC Case | DFN |
No. of Pins | 10Pins |
Output Current | 750mA |
Output Voltage Nom. | 5V |
Switching Frequency | 2.2MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3973 |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 5V |
Primary Input Voltage | 42V |
Where can I find additional details, specifications and documents for a LT3973EDD-5#PBF?
Additional datasheets, footprints and schematics for LT3973EDD-5#PBF are listed on our Part Details page. You can also find images and similar parts to LT3973EDD-5#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3973EDD-5#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3973EDD-5#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3973EDD-5#PBF fall under?
The LT3973EDD-5#PBF is listed under High Input Voltage Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT3973EDD-5#PBF when available in the High Input Voltage Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3973EDD-5#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3973EDD-5#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3973EDD-5#PBF have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for LT3973EDD-5#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3973EDD-5#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3973EDD-5#PBF?
You can fill out our help required form which you can use to request a quote for LT3973EDD-5#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.