Status: | Production |
---|---|
Series: | LT3972 |
RoHS: | Compliant |
Prices starting from US$6.85
Wide Input Range: |
Operation from 3.6V to 33V |
Over-Voltage Lockout Protects Circuits Through 62V Transients |
3.5A Maximum Output Current |
Low Ripple (<15mVP-P) Burst Mode® Operation: IQ= 75μA at 12VIN to 3.3VOUT |
Adjustable Switching Frequency: 200kHz to 2.4MHz |
Low Shutdown Current: IQ < 1μA |
Integrated Boost Diode |
Synchronizable Between 250kHz to 2MHz |
Power Good Flag |
Saturating Switch Design: 95mΩ On-Resistance |
Output Voltage: 0.79V to 30V |
Thermal Protection |
Soft-Start Capability |
Small 10-Pin Thermally Enhanced MSOP and (3mm × 3mm) DFN Packages |
33V, 3.5A, 2.4MHz Buck Sw Reg | Analog Devices |
Dc/Dc Conv, Buck, 2.45Mhz, 125Deg C | Newark Electronics |
DC/DC CONV, BUCK, 2.45MHZ, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 3.6V |
Input Voltage Max | 33V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | MSOP |
No. of Pins | 10Pins |
Output Current | 3.5A |
Output Voltage Min | 790mV |
Output Voltage Max | 30V |
Switching Frequency | 2.7MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3972 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 30V |
Primary Input Voltage | 33V |
Where can I find additional details, specifications and documents for a LT3972EMSE#PBF?
Additional datasheets, footprints and schematics for LT3972EMSE#PBF are listed on our Part Details page. You can also find images and similar parts to LT3972EMSE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3972EMSE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3972EMSE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3972EMSE#PBF fall under?
The LT3972EMSE#PBF is listed under Micropower Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT3972EMSE#PBF when available in the Micropower Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3972EMSE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3972EMSE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3972EMSE#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for LT3972EMSE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3972EMSE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3972EMSE#PBF?
You can fill out our help required form which you can use to request a quote for LT3972EMSE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.