Status: | Production |
---|---|
Series: | LT3959 |
RoHS: | Compliant |
Wide VIN Range: 1.6V (2.5V Start-Up) to 40V |
Positive or Negative Output Voltage Programming with a Single Feedback Pin |
PGOOD Output Voltage Status Report |
Internal 6A/40V Power Switch |
Programmable Soft-Start |
Programmable Operating Frequency (100kHz to 1MHz) with One External Resistor |
Synchronizable to an External Clock |
Low Shutdown Current < 1μA |
INTVCC Regulator Supplied from VIN or DRIVE |
Programmable Input Undervoltage Lockout with Hysteresis |
Thermally Enhanced QFN (5mm × 6mm) and TSSOP Packages |
Wide In V Rng Boost/SEPIC/Inv | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 1.6V |
---|---|
Supply Voltage Max | 40V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | - |
Controller IC Case Style | TSSOP |
No. of Pins | 38Pins |
Switching Frequency | 1MHz |
Topology | Boost Inverting SEPIC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Primary Input Voltage | 40V |
Where can I find additional details, specifications and documents for a LT3959EFE#PBF?
Additional datasheets, footprints and schematics for LT3959EFE#PBF are listed on our Part Details page. You can also find images and similar parts to LT3959EFE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3959EFE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3959EFE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3959EFE#PBF fall under?
The LT3959EFE#PBF is listed under SEPIC Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT3959EFE#PBF when available in the SEPIC Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3959EFE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3959EFE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3959EFE#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LT3959EFE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3959EFE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3959EFE#PBF?
You can fill out our help required form which you can use to request a quote for LT3959EFE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.