Status: | Production |
---|---|
Series: | LT3957A |
RoHS: | Compliant |
Prices starting from US$3.54
Boost, Fly, SEPIC & Inv Conv w | Analog Devices |
Dc/Dc Conv, Boost, Inv, 1Mhz, 125Deg C | Newark Electronics |
DC/DC CONV, BOOST, INV, 1MHZ, 125DEG C | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost Flyback Inverting SEPIC |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 40V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | QFN |
No. of Pins | 36Pins |
Output Current | 600mA |
Output Voltage Min | - |
Output Voltage Max | 40V |
Switching Frequency | 1.2MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3957 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Primary Input Voltage | 40V |
Where can I find additional details, specifications and documents for a LT3957AEUHE#PBF?
Additional datasheets, footprints and schematics for LT3957AEUHE#PBF are listed on our Part Details page. You can also find images and similar parts to LT3957AEUHE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3957AEUHE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3957AEUHE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3957AEUHE#PBF fall under?
The LT3957AEUHE#PBF is listed under SEPIC Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT3957AEUHE#PBF when available in the SEPIC Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3957AEUHE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3957AEUHE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3957AEUHE#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for LT3957AEUHE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3957AEUHE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3957AEUHE#PBF?
You can fill out our help required form which you can use to request a quote for LT3957AEUHE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.