Status: | Production |
---|---|
Series: | LT3955 |
RoHS: | Compliant |
3000:1 True Color PWM™ Dimming for LEDs |
Wide VIN Range: 4.5V to 60V |
Rail-to-Rail Current Sense Range: 0V to 80V |
Internal 80V/3.5A Switch |
Programmable PWM Dimming Signal Generator |
Constant Current (±3%) and Constant-Voltage (±2%) Regulation |
Accurate Analog Dimming |
Drives LEDs in Boost, SEPIC, CUK, Buck Mode, Buck-Boost Mode, or Flyback Configuration |
Output Short-Circuit Protected Boost |
Open LED Protection and Reporting |
Adjustable Switching Frequency: 100kHz to 1MHz |
Programmable VIN UVLO with Hysteresis |
C/10 Indication for Battery Chargers |
Low Shutdown Current: <1μA |
Thermally Enhanced 5mm × 6mm QFN Package |
60VIN LED Conv w/ Int PWM Gen | Analog Devices |
Led Driver, Buck/Boost, -40 To 125Deg C | Newark Electronics |
LED DRIVER, BUCK/BOOST, -40 TO 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost Buck Buck-Boost Flyback SEPIC |
---|---|
No. of Outputs | 1Outputs |
Output Current | - |
Output Voltage | - |
Driver Case Style | QFN |
No. of Pins | 36Pins |
Input Voltage Min | 4.5V |
Input Voltage Max | 60V |
Switching Frequency | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LT3955EUHE#PBF?
Additional datasheets, footprints and schematics for LT3955EUHE#PBF are listed on our Part Details page. You can also find images and similar parts to LT3955EUHE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3955EUHE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3955EUHE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3955EUHE#PBF fall under?
The LT3955EUHE#PBF is listed under Multitopology LED Driver.
Can I view similar or alternative parts?
You can view similar parts to LT3955EUHE#PBF when available in the Multitopology LED Driver range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3955EUHE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3955EUHE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3955EUHE#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LT3955EUHE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3955EUHE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3955EUHE#PBF?
You can fill out our help required form which you can use to request a quote for LT3955EUHE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.