Status: | Production |
---|---|
Series: | LT3845A |
RoHS: | Compliant |
High Voltage Operation: Up to 60V |
Synchronizable Up to 600kHz |
Adjustable Constant Frequency: 100kHz to 500kHz |
Output Voltages Up to 36V |
Stable Operation in Current Limit |
Adaptive Nonoverlap Circuitry Prevents Switch Shoot-Through |
Reverse Inductor Current Inhibit for Discontinuous Operation Improves Efficiency with Light Loads |
Programmable Soft-Start |
120μA No Load Quiescent Current |
10μA Shutdown Supply Current |
1% Regulation Accuracy |
Standard Gate N-Channel Power MOSFETs |
Reverse Overcurrent Protection |
16-Lead Thermally Enhanced TSSOP Package |
Hi V Sync C Mode Buck Cntr w/ | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Dc/Dc Ctrl, Sync Buck, 300Khz, 125Deg C | Newark Electronics |
DC/DC CTRL, SYNC BUCK, 300KHZ, 125DEG C | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4V |
---|---|
Supply Voltage Max | 60V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | - |
Controller IC Case Style | TSSOP |
No. of Pins | 16Pins |
Switching Frequency | 500kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Frequency | 500kHz |
Input Voltage | 20V |
Operating Temperature Range | -40°C to +125°C |
Output Current | 10A |
Supply Voltage Range | 4V to 60V |
Where can I find additional details, specifications and documents for a LT3845AEFE#PBF?
Additional datasheets, footprints and schematics for LT3845AEFE#PBF are listed on our Part Details page. You can also find images and similar parts to LT3845AEFE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3845AEFE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3845AEFE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3845AEFE#PBF fall under?
The LT3845AEFE#PBF is listed under External Power Switch Buck Controllers.
Can I view similar or alternative parts?
You can view similar parts to LT3845AEFE#PBF when available in the External Power Switch Buck Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3845AEFE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3845AEFE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3845AEFE#PBF have stock available?
Authorised distributors including Analog Devices, Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for LT3845AEFE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3845AEFE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3845AEFE#PBF?
You can fill out our help required form which you can use to request a quote for LT3845AEFE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.