Status: | Production |
---|---|
Series: | LT3840 |
RoHS: | Compliant |
Dc/Dc Conv, Sync Buck, 1Mhz, 125Deg C | Newark Electronics |
DC/DC CONV, SYNC BUCK, 1MHZ, 125DEG C | element14 |
Wide In Rng Sync Reg Cntr w/ A | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 60V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | QFN |
No. of Pins | 38Pins |
Output Current | 30A |
Output Voltage Min | 1.5V |
Output Voltage Max | 60V |
Switching Frequency | 1MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
Primary Input Voltage | 60V |
Where can I find additional details, specifications and documents for a LT3840EUFE#PBF?
Additional datasheets, footprints and schematics for LT3840EUFE#PBF are listed on our Part Details page. You can also find images and similar parts to LT3840EUFE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3840EUFE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3840EUFE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3840EUFE#PBF fall under?
The LT3840EUFE#PBF is listed under High Input Voltage Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT3840EUFE#PBF when available in the High Input Voltage Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3840EUFE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3840EUFE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3840EUFE#PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for LT3840EUFE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3840EUFE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3840EUFE#PBF?
You can fill out our help required form which you can use to request a quote for LT3840EUFE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.