Status: | Production |
---|---|
Series: | LT3837 |
RoHS: | Compliant |
Prices starting from US$3.72
Senses Output Voltage Directly from Primary Side Winding—No Optoisolator Required |
Synchronous Driver for High Efficiency |
Supply Voltage Range 4.5V to 20V |
Accurate Regulation Without User Trims |
Programmable Switching Frequency from 50kHz to 250kHz |
Synchronizable |
Load Compensation |
Undervoltage Lockout |
Available in a Thermally Enhanced 16-Lead TSSOP Package |
Iso No-Opto Sync Fly Cntr | Analog Devices |
Dc/Dc Ctrl, Flyback, 100Khz, 125Deg C | Newark Electronics |
DC/DC CTRL, FLYBACK, 100KHZ, 125DEG C | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 20V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 88% |
Controller IC Case Style | TSSOP |
No. of Pins | 16Pins |
Switching Frequency | 110kHz |
Topology | Synchronous Flyback |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +125°C |
Primary Input Voltage | 20V |
Where can I find additional details, specifications and documents for a LT3837EFE#PBF?
Additional datasheets, footprints and schematics for LT3837EFE#PBF are listed on our Part Details page. You can also find images and similar parts to LT3837EFE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3837EFE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3837EFE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3837EFE#PBF fall under?
The LT3837EFE#PBF is listed under Flyback, Forward, and Isolated Controller.
Can I view similar or alternative parts?
You can view similar parts to LT3837EFE#PBF when available in the Flyback, Forward, and Isolated Controller range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3837EFE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3837EFE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3837EFE#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LT3837EFE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3837EFE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3837EFE#PBF?
You can fill out our help required form which you can use to request a quote for LT3837EFE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.