Status: | Production |
---|---|
Series: | LT3799 |
RoHS: | Compliant |
Isolated PFC LED Driver with Minimum Number of External Components |
TRIAC Dimmable |
VIN and VOUT Limited Only by External Components |
Active Power Factor Correction (Typical PFC > 0.97) |
Low Harmonic Content |
No Opto-Coupler Required |
Accurate Regulated LED Current (±5% Typical) |
Open LED and Shorted LED Protection |
Thermally Enhanced 16-lead MSOP Package |
Offline Iso Fly LED Cntr w/ Ac | Analog Devices |
LED DRIVER IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Flyback |
---|---|
No. of Outputs | 1Outputs |
Output Current | 3A |
Output Voltage | - |
Driver Case Style | MSOP |
No. of Pins | 16Pins |
Input Voltage Min | - |
Input Voltage Max | 18V |
Switching Frequency | 300kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3799 |
Dimming Control Type | Triac |
Input Voltage | 18V |
LED Driver Application | Automotive Lighting High Power LED Driver |
Operating Temperature Range | -40°C to +125°C |
Topology | Flyback |
Where can I find additional details, specifications and documents for a LT3799IMSE#PBF?
Additional datasheets, footprints and schematics for LT3799IMSE#PBF are listed on our Part Details page. You can also find images and similar parts to LT3799IMSE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3799IMSE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3799IMSE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3799IMSE#PBF fall under?
The LT3799IMSE#PBF is listed under Offline Power Factor Correction (PFC) Controllers.
Can I view similar or alternative parts?
You can view similar parts to LT3799IMSE#PBF when available in the Offline Power Factor Correction (PFC) Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3799IMSE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3799IMSE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3799IMSE#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LT3799IMSE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3799IMSE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3799IMSE#PBF?
You can fill out our help required form which you can use to request a quote for LT3799IMSE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.