Status: | Production |
---|---|
Series: | LT3798 |
RoHS: | Compliant |
Isolated PFC Flyback with Minimum Number of External Components |
VIN and VOUT Limited Only by External Components |
Active Power Factor Correction |
Low Harmonic Distortion |
No Opto-Coupler Required |
Constant-Current and Constant-Voltage Regulation |
Accurate Regulated Voltage and Current (±5% Typical) |
Energy Star Compliant (<0.5W No Load Operation) |
Thermally Enhanced 16-lead MSOP Package |
Iso No Opto-Coupler Fly Cntr w | Analog Devices |
Flyback Controller, Msop-Ep-16 | Newark Electronics |
FLYBACK CONTROLLER, MSOP-EP-16 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage AC Min | 90V |
---|---|
Input Voltage AC Max | 265V |
AC / DC Converter Case Style | MSOP |
No. of Pins | 16Pins |
Power Rating | 100W |
Topology | Flyback |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3798 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current | 1A |
Primary Input Voltage | 38V |
Where can I find additional details, specifications and documents for a LT3798EMSE#PBF?
Additional datasheets, footprints and schematics for LT3798EMSE#PBF are listed on our Part Details page. You can also find images and similar parts to LT3798EMSE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3798EMSE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3798EMSE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3798EMSE#PBF fall under?
The LT3798EMSE#PBF is listed under Offline Power Factor Correction (PFC) Controllers.
Can I view similar or alternative parts?
You can view similar parts to LT3798EMSE#PBF when available in the Offline Power Factor Correction (PFC) Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3798EMSE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3798EMSE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3798EMSE#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for LT3798EMSE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3798EMSE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3798EMSE#PBF?
You can fill out our help required form which you can use to request a quote for LT3798EMSE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.