Status: | Production |
---|---|
Series: | LT3795 |
RoHS: | Compliant |
Prices starting from US$4.85
3000:1 True Color PWM™ Dimming |
Wide Input Voltage Range: 4.5V to 110V |
Input and Output Current Reporting |
PMOS Switch Driver for PWM and Output Disconnect |
Internal Spread Spectrum Frequency Modulation |
±2% Constant Voltage Regulation |
±3% Constant Current Regulation: 0V ≤ VOUT ≤ 110V |
Programmable Input Current limit |
CTRL Inputs Linearly Adjust LED Current |
Adjustable Frequency: 100kHz to 1MHz |
Programmable Open LED Protection with OPENLED Flag |
Short-Circuit Protection and SHORTLED Flag |
Programmable Undervoltage Lockout with Hysteresis |
Soft-Start with Programmable Fault Restart Timer |
C/10 Detection for Battery Charging |
Available in 28-Lead TSSOP Package |
AEC-Q100 Qualified for Automotive Applications |
110V LED Cntr w/ SS Freq Mod | Analog Devices |
Led Driver, Buck/Boost, -40 To 125Deg C | Newark Electronics |
LED DRIVER, BUCK/BOOST, -40 TO 125DEG C | element14 |
LED DRIVER IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost Buck Buck-Boost SEPIC |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 110V |
Output Voltage Max | - |
Output Current Max | - |
Switching Frequency | 1MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | TSSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Dimming Control Type | Analogue PWM |
Where can I find additional details, specifications and documents for a LT3795EFE#PBF?
Additional datasheets, footprints and schematics for LT3795EFE#PBF are listed on our Part Details page. You can also find images and similar parts to LT3795EFE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3795EFE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3795EFE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3795EFE#PBF fall under?
The LT3795EFE#PBF is listed under Step-Down (Buck) LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to LT3795EFE#PBF when available in the Step-Down (Buck) LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3795EFE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3795EFE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3795EFE#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LT3795EFE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3795EFE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3795EFE#PBF?
You can fill out our help required form which you can use to request a quote for LT3795EFE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.