Status: | Production |
---|---|
Series: | LT3791-1 |
RoHS: | Compliant |
4-Switch Single Inductor Architecture Allows VIN Above, Below or Equal to VOUT |
Synchronous Switching: Up to 98.5% Efficiency |
Wide VIN Range: 4.7V to 60V |
2% Output Voltage Accuracy: 1.2V ≤ VOUT < 60V |
6% Output Current Accuracy: 0V ≤ VOUT < 60V |
Input and Output Current Regulation with Current Monitor Outputs |
No Top FET Refresh in Buck or Boost |
VOUT Disconnected from VIN During Shutdown |
C/10 Charge Termination and Output Shorted Flags |
Capable of 100W or greater per IC |
38-Lead TSSOP with Exposed Pad |
60V 4-Switch Sync Buck-Boost C | Analog Devices |
Dc/Dc Controller, 60V, Tssop-Ep | Newark Electronics |
DC/DC CONTROLLER, 60V, TSSOP-EP | element14 |
LED DRIVER IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 60V |
---|---|
Output Voltage | - |
Output Current | 10A |
Supply Voltage Min | - |
Supply Voltage Max | - |
Controller IC Case Style | TSSOP |
No. of Pins | 38Pins |
Frequency | 700kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dimming Control Type | Analogue PWM |
Driver Case Style | TSSOP |
LED Driver Application | Automotive Industrial Lighting |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Topology | Buck-Boost |
Where can I find additional details, specifications and documents for a LT3791EFE-1#PBF?
Additional datasheets, footprints and schematics for LT3791EFE-1#PBF are listed on our Part Details page. You can also find images and similar parts to LT3791EFE-1#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3791EFE-1#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3791EFE-1#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3791EFE-1#PBF fall under?
The LT3791EFE-1#PBF is listed under External Power Switch Buck-Boost Controllers.
Can I view similar or alternative parts?
You can view similar parts to LT3791EFE-1#PBF when available in the External Power Switch Buck-Boost Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3791EFE-1#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3791EFE-1#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3791EFE-1#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for LT3791EFE-1#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3791EFE-1#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3791EFE-1#PBF?
You can fill out our help required form which you can use to request a quote for LT3791EFE-1#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.