Status: | Production |
---|---|
Series: | LT3763 |
RoHS: | Compliant |
Accurately Control Input and Output Current |
3000:1 True Color PWM™ Dimming |
±1.5% Voltage Regulation Accuracy |
±6% Current Regulation Accuracy |
6V to 60V Input Voltage Range |
Wide Output Range Up to 55V |
<2µA Shutdown Current |
Control Pin for Thermal Control of Load Current |
Input and Output Current Monitor and Limit |
Open, Short, and C/10 Fault Detection |
PWM Driver Output for LED Applications |
Thermally Enhanced 28-Lead FE Package |
60V Hi C Buck LED Drvr Cntr | Analog Devices |
Led Driver, Buck, -40 To 125Deg C | Newark Electronics |
LED DRIVER, BUCK, -40 TO 125DEG C | element14 |
LED DRIVER IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Buck (Step Down) |
---|---|
No. of Outputs | 1Outputs |
Output Current | 20A |
Output Voltage | - |
Driver Case Style | TSSOP |
No. of Pins | 28Pins |
Input Voltage Min | 6V |
Input Voltage Max | 60V |
Switching Frequency | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dimming Control Type | PWM |
Topology | Buck (Step Down) |
Where can I find additional details, specifications and documents for a LT3763IFE#PBF?
Additional datasheets, footprints and schematics for LT3763IFE#PBF are listed on our Part Details page. You can also find images and similar parts to LT3763IFE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3763IFE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3763IFE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3763IFE#PBF fall under?
The LT3763IFE#PBF is listed under External Power Switch Buck Controllers.
Can I view similar or alternative parts?
You can view similar parts to LT3763IFE#PBF when available in the External Power Switch Buck Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3763IFE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3763IFE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3763IFE#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LT3763IFE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3763IFE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3763IFE#PBF?
You can fill out our help required form which you can use to request a quote for LT3763IFE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.