Status: | Production |
---|---|
Series: | LT3758 |
RoHS: | Compliant |
Wide Input Voltage Range: 5.5V to 100V |
Positive or Negative Output Voltage Programming with a Single Feedback Pin |
Current Mode Control Provides Excellent Transient Response |
Programmable Operating Frequency (100kHz to 1MHz) with One External Resistor |
Synchronizable to an External Clock |
Low Shutdown Current < 1μA |
Internal 7.2V Low Dropout Voltage Regulator |
Programmable Input Undervoltage Lockout with Hysteresis |
Programmable Soft-Start |
Small 10-Lead DFN (3mm × 3mm) and MSOPE Packages |
AEC-Q100 Qualified for Automotive Applications |
Hi In V, Boost, Fly, SEPIC & I | Analog Devices |
DC/DC CONTROLLER, 100V, DFN-EP | element14 |
Dc/Dc Controller, 100V, Dfn-Ep | Newark Electronics |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 5.5V |
---|---|
Supply Voltage Max | 100V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | - |
Controller IC Case Style | DFN |
No. of Pins | 10Pins |
Switching Frequency | 1MHz |
Topology | Boost Flyback Inverting SEPIC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3758 |
Operating Temperature Range | -40°C to +125°C |
Primary Input Voltage | 100V |
Where can I find additional details, specifications and documents for a LT3758EDD#PBF?
Additional datasheets, footprints and schematics for LT3758EDD#PBF are listed on our Part Details page. You can also find images and similar parts to LT3758EDD#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3758EDD#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3758EDD#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3758EDD#PBF fall under?
The LT3758EDD#PBF is listed under Flyback, Forward, and Isolated Controller.
Can I view similar or alternative parts?
You can view similar parts to LT3758EDD#PBF when available in the Flyback, Forward, and Isolated Controller range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3758EDD#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3758EDD#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3758EDD#PBF have stock available?
Authorised distributors including Analog Devices, element14, Newark Electronics, Farnell and Richardson RFPD have stock available or on a lead time for LT3758EDD#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3758EDD#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3758EDD#PBF?
You can fill out our help required form which you can use to request a quote for LT3758EDD#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.