Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 2.9V |
---|---|
Supply Voltage Max | 40V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | - |
Controller IC Case Style | MSOP |
No. of Pins | 10Pins |
Switching Frequency | 1MHz |
Topology | Boost Flyback Inverting SEPIC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +150°C |
Primary Input Voltage | 40V |
Where can I find additional details, specifications and documents for a LT3757HMSE#PBF?
Additional datasheets, footprints and schematics for LT3757HMSE#PBF are listed on our Part Details page. You can also find images and similar parts to LT3757HMSE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3757HMSE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3757HMSE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3757HMSE#PBF fall under?
The LT3757HMSE#PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LT3757HMSE#PBF when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3757HMSE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3757HMSE#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LT3757HMSE#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LT3757HMSE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3757HMSE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3757HMSE#PBF?
You can fill out our help required form which you can use to request a quote for LT3757HMSE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.