Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost Buck Buck-Boost Flyback SEPIC |
---|---|
Input Voltage Min | 6V |
Input Voltage Max | 100V |
Output Voltage Max | 100V |
Output Current Max | - |
Switching Frequency | 1MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | MSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dimming Control Type | Analogue PWM |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 100V |
Where can I find additional details, specifications and documents for a LT3756IMSE-2#PBF?
Additional datasheets, footprints and schematics for LT3756IMSE-2#PBF are listed on our Part Details page. You can also find images and similar parts to LT3756IMSE-2#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3756IMSE-2#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3756IMSE-2#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3756IMSE-2#PBF fall under?
The LT3756IMSE-2#PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LT3756IMSE-2#PBF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3756IMSE-2#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3756IMSE-2#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LT3756IMSE-2#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LT3756IMSE-2#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3756IMSE-2#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3756IMSE-2#PBF?
You can fill out our help required form which you can use to request a quote for LT3756IMSE-2#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.