Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 12V |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | 6.5V |
Supply Voltage Max | 100V |
Controller IC Case Style | TSSOP |
No. of Pins | 38Pins |
Frequency | 500kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LT3752IFE#PBF?
Additional datasheets, footprints and schematics for LT3752IFE#PBF are listed on our Part Details page. You can also find images and similar parts to LT3752IFE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3752IFE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3752IFE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3752IFE#PBF fall under?
The LT3752IFE#PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LT3752IFE#PBF when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3752IFE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3752IFE#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LT3752IFE#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LT3752IFE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3752IFE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3752IFE#PBF?
You can fill out our help required form which you can use to request a quote for LT3752IFE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.