Status: | Production |
---|---|
Series: | LT3748 |
RoHS: | Compliant |
Prices starting from US$3.75
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$3.75
|
2,487
in stock
|
Buy Now | |
Newark Electronics
from US$6.70
|
299
in stock
|
Buy Now | |
element14
from US$5.01
|
299
in stock
|
Buy Now | |
Farnell
from US$4.84
|
299
in stock
|
Buy Now | |
Chip One Stop
from US$4.62
|
192
in stock
|
Buy Now | |
Richardson RFPD
from US$4.85
|
5
in stock
|
Buy Now |
5V to 100V Input Voltage Range |
1.9A Average Gate Drive Source and Sink Current |
Boundary Mode Operation |
No Transformer Third Winding or Opto-Isolator Required for Regulation |
Primary-Side Winding Feedback Load Regulation |
VOUT Set with Two External Resistors |
INTVCC Pin for Control of Gate Driver Voltage |
Programmable Soft Start |
Programmable Undervoltage Lockout |
Available in MSOP Package |
AEC-Q100 Qualified for Automotive Applications |
100V Iso Fly Cntr | Analog Devices |
Dc/Dc Ctrl, Isolated Flyback, 125Deg C | Newark Electronics |
DC / DC CTRL, ISOLATED FLYBACK, 125DEG C | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 5V |
---|---|
Supply Voltage Max | 100V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | - |
Controller IC Case Style | MSOP |
No. of Pins | 16Pins |
Switching Frequency | - |
Topology | Flyback |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3748 |
Operating Temperature Range | -40°C to +125°C |
Output Current | 1.9A |
Primary Input Voltage | 100V |
Where can I find additional details, specifications and documents for a LT3748EMS#PBF?
Additional datasheets, footprints and schematics for LT3748EMS#PBF are listed on our Part Details page. You can also find images and similar parts to LT3748EMS#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3748EMS#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3748EMS#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3748EMS#PBF fall under?
The LT3748EMS#PBF is listed under Flyback, Forward, and Isolated Controller.
Can I view similar or alternative parts?
You can view similar parts to LT3748EMS#PBF when available in the Flyback, Forward, and Isolated Controller range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3748EMS#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3748EMS#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3748EMS#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LT3748EMS#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3748EMS#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3748EMS#PBF?
You can fill out our help required form which you can use to request a quote for LT3748EMS#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.