Status: | Production |
---|---|
Series: | LT3744 |
RoHS: | Compliant |
Hi C Sync Buck LED Drvr | Analog Devices |
LED DRIVER IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 3.3V |
Input Voltage Max | 36V |
Output Voltage Max | 36V |
Output Current Max | 40A |
Switching Frequency | 1MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | QFN |
No. of Pins | 36Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Output Current | 40A |
Output Voltage | 36V |
Where can I find additional details, specifications and documents for a LT3744IUHE#PBF?
Additional datasheets, footprints and schematics for LT3744IUHE#PBF are listed on our Part Details page. You can also find images and similar parts to LT3744IUHE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3744IUHE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3744IUHE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3744IUHE#PBF fall under?
The LT3744IUHE#PBF is listed under Step-Down (Buck) LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to LT3744IUHE#PBF when available in the Step-Down (Buck) LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3744IUHE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3744IUHE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3744IUHE#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LT3744IUHE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3744IUHE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3744IUHE#PBF?
You can fill out our help required form which you can use to request a quote for LT3744IUHE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.