Status: | Production |
---|---|
Series: | LT3697 |
RoHS: | Compliant |
Accurate 5V Output |
Programmable Cable Drop Compensation |
Programmable Output Current Limit |
Adjustable Output from 5.0V to 6.1V |
Dual Input Feedback Permits Regulation on Output of USB Switch |
Active Load Reduces Output Overshoot |
FLT Flag Indicates Overcurrent on the USB Output |
1.5ms FLT Flag Delay Filters Hot Plug Events |
USB Output Current Monitor |
Wide Input Rage: Operation from 5V to 35V |
Withstands Input Transient to 60V |
2.5A Maximum Output Current |
Survives Output Short to GND and Car Battery |
Adjustable Switching Frequency: 300kHz to 2.2MHz |
Synchronizable from 300kHz to 2.2MHz |
Small, Thermally Enhanced 16-Lead MSOP Package |
USB 5V, 2.5A Out, 35V In Buck | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 5V |
Input Voltage Max | 35V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | MSOP |
No. of Pins | 16Pins |
Output Current | 2.5A |
Output Voltage Min | 5V |
Output Voltage Max | 6.1V |
Switching Frequency | 2.2MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LT3697EMSE#PBF?
Additional datasheets, footprints and schematics for LT3697EMSE#PBF are listed on our Part Details page. You can also find images and similar parts to LT3697EMSE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3697EMSE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3697EMSE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3697EMSE#PBF fall under?
The LT3697EMSE#PBF is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT3697EMSE#PBF when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3697EMSE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3697EMSE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3697EMSE#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LT3697EMSE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3697EMSE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3697EMSE#PBF?
You can fill out our help required form which you can use to request a quote for LT3697EMSE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.