Status: | Production |
---|---|
Series: | LT3686 |
RoHS: | Compliant |
Wide Input Range: |
Operation from 3.6V to 37V |
Overvoltage Lockout Protects Circuit Through 55V Transients |
Low Minimum On-Time: |
Converts 16VIN to 3.3VOUT at 2MHz |
1.2A Output Current |
Adjustable Frequency: 300kHz to 2.5MHz |
Constant Switching Frequency at Light Loads |
Tracking and Soft-Start |
Precision UVLO |
Short-Circuit Robust |
IQ in Shutdown <1μA |
Internally Compensated |
10-Lead 3mm × 3mm DFN Package |
37V/1.2A Buck Reg in 3 × 3 DFN | Analog Devices |
Dc/Dc Conv, Buck, 2.1Mhz, 125Deg C | Newark Electronics |
DC/DC CONV, BUCK, 2.1MHZ, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 3.6V |
Input Voltage Max | 37V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | DFN |
No. of Pins | 10Pins |
Output Current | 1.2A |
Output Voltage Min | 800mV |
Output Voltage Max | 34.04V |
Switching Frequency | 2.5MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Primary Input Voltage | 37V |
Where can I find additional details, specifications and documents for a LT3686IDD#PBF?
Additional datasheets, footprints and schematics for LT3686IDD#PBF are listed on our Part Details page. You can also find images and similar parts to LT3686IDD#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3686IDD#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3686IDD#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3686IDD#PBF fall under?
The LT3686IDD#PBF is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT3686IDD#PBF when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3686IDD#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3686IDD#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3686IDD#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LT3686IDD#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3686IDD#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3686IDD#PBF?
You can fill out our help required form which you can use to request a quote for LT3686IDD#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.