Status: | Production |
---|---|
Series: | LT3682 |
RoHS: | Compliant |
Prices starting from US$3.54
Wide Input Range: |
Operation from 3.6V to 36V |
Overvoltage Lockout Protects Circuits through 60V Transients |
1A Output Current |
Low Ripple Burst Mode® Operation |
IQ = 75μA at 12VIN to 3.3VOUT |
Output Ripple < 15mVP-P |
Adjustable Switching Frequency: 250kHz to 2.2MHz |
Short-Circuit Protected |
Synchronizable Between 300kHz and 2.2MHz |
0.8V Feedback Reference Voltage |
Output Voltage 0.8V to 20V |
Soft-Start Capability |
Power Good Flag |
Small 12-Pin Thermally Enhanced 3mm × 3mm DFN Package |
1A uP Buck Sw Reg | Analog Devices |
Dc/Dc Conv, Buck, 2.2Mhz, 125Deg C | Newark Electronics |
DC/DC CONV, BUCK, 2.2MHZ, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 3.6V |
Input Voltage Max | 36V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | DFN |
No. of Pins | 12Pins |
Output Current | 1A |
Output Voltage Min | 800mV |
Output Voltage Max | 20V |
Switching Frequency | 2.2MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Min | 0.8V |
Base Number | 3682 |
Frequency | 2.2MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 20V |
Primary Input Voltage | 36V |
Supply Voltage Min | 3.6V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
Where can I find additional details, specifications and documents for a LT3682EDD#PBF?
Additional datasheets, footprints and schematics for LT3682EDD#PBF are listed on our Part Details page. You can also find images and similar parts to LT3682EDD#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3682EDD#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3682EDD#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3682EDD#PBF fall under?
The LT3682EDD#PBF is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT3682EDD#PBF when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3682EDD#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3682EDD#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3682EDD#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LT3682EDD#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3682EDD#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3682EDD#PBF?
You can fill out our help required form which you can use to request a quote for LT3682EDD#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.