Status: | Production |
---|---|
Series: | LT3680 |
RoHS: | Compliant |
Prices starting from US$5.93
Wide Input Voltage Range: 3.6V to 36V |
3.5A Maximum Output Current |
Low Ripple (<15mVP-P) Burst Mode® Operation: |
IQ = 75µA at 12VIN to 3.3VOUT |
Adjustable Switching Frequency: 200kHz to 2.4MHz |
Low Shutdown Current: IQ < 0.5µA |
Integrated Boost Diode |
Synchronizable Between 250kHz to 2MHz |
Power Good Flag |
Saturating Switch Design: 95mΩ On-Resistance |
0.790V Feedback Reference Voltage |
Output Voltage: 0.79V to 30V |
Thermal Protection |
Soft-Start Capability |
Small 10-Pin Thermally Enhanced MSOP and (3mm × 3mm) DFN Packages |
Dc/Dc Conv, Buck, 2.45Khz, 125Deg C | Newark Electronics |
DC/DC CONV, BUCK, 2.45KHZ, 125DEG C | element14 |
36V, 3.5A, 2.4MHz Buck Sw Reg | Analog Devices |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 3.6V |
Input Voltage Max | 36V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | DFN |
No. of Pins | 10Pins |
Output Current | 3.5A |
Output Voltage Min | 790mV |
Output Voltage Max | 30V |
Switching Frequency | 2.4MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Min | 0.79V |
Base Number | 3680 |
Frequency | 2.7MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 30V |
Primary Input Voltage | 36V |
Supply Voltage Min | 3.6V |
Switch Output Current Isw Max | 6A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
Where can I find additional details, specifications and documents for a LT3680IDD#PBF?
Additional datasheets, footprints and schematics for LT3680IDD#PBF are listed on our Part Details page. You can also find images and similar parts to LT3680IDD#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3680IDD#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3680IDD#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3680IDD#PBF fall under?
The LT3680IDD#PBF is listed under Micropower Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT3680IDD#PBF when available in the Micropower Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3680IDD#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3680IDD#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3680IDD#PBF have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for LT3680IDD#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3680IDD#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3680IDD#PBF?
You can fill out our help required form which you can use to request a quote for LT3680IDD#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.