Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | - |
---|---|
Interface Applications | Industrial Sensors and Actuators |
Supply Voltage Min | 7.5V |
Supply Voltage Max | 40V |
Interface Case Style | QFN |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Where can I find additional details, specifications and documents for a LT3669HUFD-2#PBF?
Additional datasheets, footprints and schematics for LT3669HUFD-2#PBF are listed on our Part Details page. You can also find images and similar parts to LT3669HUFD-2#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3669HUFD-2#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3669HUFD-2#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3669HUFD-2#PBF fall under?
The LT3669HUFD-2#PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LT3669HUFD-2#PBF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3669HUFD-2#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3669HUFD-2#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LT3669HUFD-2#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LT3669HUFD-2#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3669HUFD-2#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3669HUFD-2#PBF?
You can fill out our help required form which you can use to request a quote for LT3669HUFD-2#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.