Status: | Production |
---|---|
Series: | LT3667 |
RoHS: | Compliant |
Triple Output Supply from a Single Input Requires Only One Inductor |
IQ = 50μA at 12VIN to 5V, 3.3V and 2.5V with No Load |
Buck Regulator: |
Low Ripple (<15mVP-P) Burst Mode Operation® |
400mA Output with Internal Power Switch |
4.3V to 40V Input Operation Range (60V Max) |
Dual Low Dropout Linear Regulators |
200mA Outputs with Programmable Current Limits |
1.6V to 45V Input Range |
Fault Protected to ±45V |
Adjustable 250kHz to 2.2MHz Switching Frequency |
Synchronizable Between 300kHz and 2.2MHz |
Programmable Undervoltage Lockout |
Power Good Indicators |
Available in a Thermally-Enhanced 16-Lead MSOP and 24-Lead (3mm × 5mm) QFN Packages |
40V 400mA Buck Sw Reg w/ 2x Fa | Analog Devices |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 40V |
---|---|
No. of Step-Down DC - DC Converters | 1 |
No. of LDO Regulators | 2 |
No. of Regulated Outputs | 3 |
Digital IC Case | MSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LT3667IMSE#PBF?
Additional datasheets, footprints and schematics for LT3667IMSE#PBF are listed on our Part Details page. You can also find images and similar parts to LT3667IMSE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3667IMSE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3667IMSE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3667IMSE#PBF fall under?
The LT3667IMSE#PBF is listed under High Input Voltage Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT3667IMSE#PBF when available in the High Input Voltage Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3667IMSE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3667IMSE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3667IMSE#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LT3667IMSE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3667IMSE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3667IMSE#PBF?
You can fill out our help required form which you can use to request a quote for LT3667IMSE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.