Status: | Production |
---|---|
Series: | LT3641 |
RoHS: | Compliant |
High Voltage Buck Regulator: |
4V to 42V Operating Range |
1.3A Output Current |
Input Transient Protection to 55V |
Low Voltage Synchronous Buck Regulator: |
2.5V to 5.5V Input Voltage Range |
1.1A Output Current |
Synchronizable, Adjustable 350kHz to 2.5MHz Switching Frequency |
Programmable Power-On Reset Timer |
Programmable Window Mode Watchdog Timer |
Typical Quiescent Current: 290μA |
Short-Circuit Robust |
Programmable Soft-Start |
Low Shutdown Current: IQ < 1μA |
Thermal Shutdown |
Available in Thermally Enhanced 28-Lead (4mm × 5mm) QFN and 28-Lead TSSOP Packages |
2x Mono Buck Reg w/ Pwr-On Res | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 2.5V |
---|---|
Input Voltage Max | 42V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | TSSOP |
No. of Pins | 28Pins |
Output Current - Output 1 | 1.3A |
Output Current - Output 2 | 1.1A |
Output Voltage - Output 1 | 37.8V |
Output Voltage - Output 2 | 37.8V |
Regulator Output Type | Adjustable |
Switching Frequency | 2.5MHz |
Topology | Buck Synchronous Buck |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3641 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Primary Input Voltage | 42V |
Where can I find additional details, specifications and documents for a LT3641EFE#PBF?
Additional datasheets, footprints and schematics for LT3641EFE#PBF are listed on our Part Details page. You can also find images and similar parts to LT3641EFE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3641EFE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3641EFE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3641EFE#PBF fall under?
The LT3641EFE#PBF is listed under High Input Voltage Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT3641EFE#PBF when available in the High Input Voltage Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3641EFE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3641EFE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3641EFE#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LT3641EFE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3641EFE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3641EFE#PBF?
You can fill out our help required form which you can use to request a quote for LT3641EFE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.