Status: | Production |
---|---|
Series: | LT3599 |
RoHS: | Compliant |
True Color PWM™ Dimming Ratio Up to 3000:1 |
Drives Four Strings of LEDs at Up to 120mA |
±1.5% Accurate LED Current Matching |
Wide Input Voltage Range: 3.1V to 30V |
Output Voltage Up to 44V |
Regulates LED Current Even When VIN > VOUT |
Disconnects LEDs in Shutdown |
Programmable Maximum VOUT (Regulated) |
Open/Short LED Protection and Fault Flags |
Programmable LED Current Derating |
Adjustable Frequency: 200kHz to 2.1MHz |
Synchronizable to an External Clock |
Analog Dimming Up to 20:1 |
Programmable Input UVLO with Hysteresis |
Thermally Enhanced 32-Pin (5mm × 5mm) QFN and 28-Pin TSSOP Packages |
4-String 120mA LED Drvr w/ ±1. | Analog Devices |
Led Driver, Boost, -40 To 125Deg C | Newark Electronics |
LED DRIVER, BOOST, -40 TO 125DEG C | element14 |
LED DRIVER IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost (Step Up) |
---|---|
No. of Outputs | 4Outputs |
Output Current | 120mA |
Output Voltage | 44V |
Driver Case Style | QFN |
No. of Pins | 32Pins |
Input Voltage Min | 3.1V |
Input Voltage Max | 30V |
Switching Frequency | 2.06MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dimming Control Type | Analogue PWM |
Operating Temperature Range | -40°C to +125°C |
Topology | Boost (Step Up) |
Where can I find additional details, specifications and documents for a LT3599IUH#PBF?
Additional datasheets, footprints and schematics for LT3599IUH#PBF are listed on our Part Details page. You can also find images and similar parts to LT3599IUH#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3599IUH#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3599IUH#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3599IUH#PBF fall under?
The LT3599IUH#PBF is listed under Step-Up (Boost) LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to LT3599IUH#PBF when available in the Step-Up (Boost) LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3599IUH#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3599IUH#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3599IUH#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for LT3599IUH#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3599IUH#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3599IUH#PBF?
You can fill out our help required form which you can use to request a quote for LT3599IUH#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.