Status: | Production |
---|---|
Series: | LT3598 |
RoHS: | Compliant |
Prices starting from US$3.54
True Color PWM™ Dimming Delivers Up to 3000:1 Dimming Ratio |
Drives Six Strings of LEDs at Up to 30mA |
±1.5% Accurate LED Current Matching |
Wide Input Voltage Range: 3.2V to 30V |
Output Voltage Up to 44V |
Regulates Current Even When VIN > VOUT |
Disconnects LEDs in Shutdown |
Programmable Open LED Protection (Regulated) |
OPENLED Alert Pin |
Programmable LED Current Derating |
Adjustable Frequency: 200kHz to 2.5MHz |
Synchronizable to an External Clock |
Parallel Channels for Higher Current per LED String |
Thermally Enhanced 4mm × 4mm QFN and 24-Lead TSSOP Packages |
6-String 30mA LED Drvr w/ ±1.5 | Analog Devices |
Led Driver, Boost, -40 To 125Deg C | Newark Electronics |
LED DRIVER, BOOST, -40 TO 125DEG C | element14 |
LED DRIVER IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 3.2V |
Input Voltage Max | 30V |
Output Voltage Max | 44V |
Output Current Max | 30mA |
Switching Frequency | 2.5MHz |
No. of Outputs | 6Outputs |
IC Mounting | SMD |
Driver Case Style | QFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3598 |
Device Type | LED |
Dimming Control Type | PWM |
Efficiency | 90% |
Input Voltage | 3.2V to 30V |
LED Display Type | Discrete LED |
LED Driver Application | Automotive Display |
Operating Temperature Range | -40°C to +125°C |
Output Current | 30mA |
Output Voltage | 44V |
Termination Type | Surface Mount Device |
Topology | Boost (Step Up) |
Where can I find additional details, specifications and documents for a LT3598EUF#PBF?
Additional datasheets, footprints and schematics for LT3598EUF#PBF are listed on our Part Details page. You can also find images and similar parts to LT3598EUF#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3598EUF#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3598EUF#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3598EUF#PBF fall under?
The LT3598EUF#PBF is listed under Step-Up (Boost) LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to LT3598EUF#PBF when available in the Step-Up (Boost) LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3598EUF#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3598EUF#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3598EUF#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LT3598EUF#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3598EUF#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3598EUF#PBF?
You can fill out our help required form which you can use to request a quote for LT3598EUF#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.