Status: | Production |
---|---|
Series: | LT3593 |
RoHS: | Compliant |
Drives Up to Ten White LEDs from a 3V Supply |
One Pin Shutdown and Current Programming |
LEDs Disconnected in Shutdown |
32:1 Linear Brightness Control Range |
VIN Range: 2.7V to 5.5V |
±5% Output Current Accuracy at Full Scale |
Low Shutdown Current: 3μA |
1MHz Switching Frequency |
Requires Only 1μF Output Capacitor |
Low Proï¬le 6-Lead DFN (2mm × 2mm × 0.75mm) and 6-Lead SOT-23 Packages |
1MHz White LED Drvr w/ Out Dis | Analog Devices |
Led Driver, Boost, -40 To 85Deg C | Newark Electronics |
LED DRIVER, BOOST, -40 TO 85DEG C | element14 |
LED DRIVER IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost (Step Up) |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
Output Voltage Max | 45V |
Output Current Max | 45mA |
Switching Frequency | 1MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | TSOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3593 |
Device Type | LED |
Input Voltage | 2.7V to 5.5V |
LED Driver Application | Cell Phones Digital Cameras |
Operating Temperature Range | -40°C to +85°C |
Output Current | 20mA |
Output Voltage | 45V |
Termination Type | Surface Mount Device |
Topology | Boost (Step Up) |
Where can I find additional details, specifications and documents for a LT3593ES6#TRMPBF?
Additional datasheets, footprints and schematics for LT3593ES6#TRMPBF are listed on our Part Details page. You can also find images and similar parts to LT3593ES6#TRMPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3593ES6#TRMPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3593ES6#TRMPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3593ES6#TRMPBF fall under?
The LT3593ES6#TRMPBF is listed under Step-Up (Boost) LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to LT3593ES6#TRMPBF when available in the Step-Up (Boost) LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3593ES6#TRMPBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3593ES6#TRMPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3593ES6#TRMPBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LT3593ES6#TRMPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3593ES6#TRMPBF often in real-time on the comparison pages.
What if I can't find stock of LT3593ES6#TRMPBF?
You can fill out our help required form which you can use to request a quote for LT3593ES6#TRMPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.