Status: | Production |
---|---|
Series: | LT3592 |
RoHS: | Compliant |
Wide Input Voltage Range Operation from 3.6V to 36V |
Resistor Adjustable 400kHz–2.2MHz Switching Frequency |
Shorted and Open LED Protected |
Internal Switch Current Sense Resistor |
External Resistor Programs LED Current, Pin Selects 10:1 Ratio |
50mA/500mA LED Current Settings |
Catch Diode Current Sense to Prevent Runaway at High VIN |
Small Thermally Enhanced 10-Lead DFN (2mm × 3mm) and MSOP-10 Packages |
500mA Wide In V Rng Buck LED D | Analog Devices |
Led Driver, Buck, -40 To 125Deg C | Newark Electronics |
LED DRIVER, BUCK, -40 TO 125DEG C | element14 |
LED DRIVER IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 3.6V |
Input Voltage Max | 36V |
Output Voltage Max | 30V |
Output Current Max | 500mA |
Switching Frequency | 2.2MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | DFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3592 |
Device Type | LED |
Dimming Control Type | PWM |
Input Voltage | 3.6V to 36V |
LED Display Type | Discrete LED |
LED Driver Application | Automotive Industrial Lighting |
Operating Temperature Range | -40°C to +125°C |
Output Current | 500mA |
Output Voltage | 30V |
Termination Type | Surface Mount Device |
Topology | Buck (Step Down) |
Where can I find additional details, specifications and documents for a LT3592EDDB#TRMPBF?
Additional datasheets, footprints and schematics for LT3592EDDB#TRMPBF are listed on our Part Details page. You can also find images and similar parts to LT3592EDDB#TRMPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3592EDDB#TRMPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3592EDDB#TRMPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3592EDDB#TRMPBF fall under?
The LT3592EDDB#TRMPBF is listed under Step-Down (Buck) LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to LT3592EDDB#TRMPBF when available in the Step-Down (Buck) LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3592EDDB#TRMPBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3592EDDB#TRMPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3592EDDB#TRMPBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LT3592EDDB#TRMPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3592EDDB#TRMPBF often in real-time on the comparison pages.
What if I can't find stock of LT3592EDDB#TRMPBF?
You can fill out our help required form which you can use to request a quote for LT3592EDDB#TRMPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.