Status: | Production |
---|---|
Series: | LT3590 |
RoHS: | Compliant |
4.5V to 55V Input Voltage Range |
Up to 50mA LED Current |
80mA, 55V Switch |
Internal Schottky Diode |
15µA Supply Current in Shutdown |
500µA Supply Current Operating, Not Switching |
Switching Frequency: 850kHz |
200mV Feedback Voltage with ±5% Accuracy |
CTRL Input Performs Dimming and Shutdown |
91% Efficiency (10 LEDs, 50mA) |
Requires Only 1µF Output Capacitor |
8-Lead SC70 Package |
6-Lead 2mm × 2mm DFN Package |
48V Buck Mode LED Drvr in SC70 | Analog Devices |
Led Driver, Buck, -40 To 85Deg C | Newark Electronics |
LED DRIVER, BUCK, -40 TO 85DEG C | element14 |
LED DRIVER IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 55V |
Output Voltage Max | 55V |
Output Current Max | 50mA |
Switching Frequency | 850kHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | SC-70 |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3590 |
Device Type | LED |
Dimming Control Type | DC PWM |
Efficiency | 91% |
Input Voltage | 4.5V to 55V |
LED Display Type | Discrete LED |
LED Driver Application | LED Fixed Signage Traffic Signs |
Operating Temperature Range | -40°C to +85°C |
Output Current | 50mA |
Output Voltage | 55V |
Termination Type | Surface Mount Device |
Topology | Buck (Step Down) |
Where can I find additional details, specifications and documents for a LT3590ESC8#TRMPBF?
Additional datasheets, footprints and schematics for LT3590ESC8#TRMPBF are listed on our Part Details page. You can also find images and similar parts to LT3590ESC8#TRMPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3590ESC8#TRMPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3590ESC8#TRMPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3590ESC8#TRMPBF fall under?
The LT3590ESC8#TRMPBF is listed under Step-Down (Buck) LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to LT3590ESC8#TRMPBF when available in the Step-Down (Buck) LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3590ESC8#TRMPBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3590ESC8#TRMPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3590ESC8#TRMPBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LT3590ESC8#TRMPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3590ESC8#TRMPBF often in real-time on the comparison pages.
What if I can't find stock of LT3590ESC8#TRMPBF?
You can fill out our help required form which you can use to request a quote for LT3590ESC8#TRMPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.