Status: | Production |
---|---|
Series: | LT3579 |
RoHS: | Compliant |
6A, 42V Combined Power Switch |
Output Short Circuit Protection |
Wide Input Range: 2.5V to 16V Operating, 40V Maximum Transient |
LT3579-1: Dual-Phase Capable |
Master/Slave (3.4A/2.6A) Switch Design |
User Configurable Undervoltage Lockout |
Easily Configurable as a Boost, SEPIC, Inverting, or |
Flyback Converter |
Low VCESAT Switch: 250mV at 5.5A (Typical) |
Can Be Synchronized to External Clock |
Can Synchronize other Switching Regulators |
High Gain SHDN Pin Accepts Slowly Varying Input Signals |
20-Lead TSSOP and 20-Pin 4mm × 5mm QFN Packages |
Dc/Dc Conv, Boost, Inv, 2.5Mhz, 125Deg C | Newark Electronics |
DC/DC CONV, BOOST, INV, 2.5MHZ, 125DEG C | element14 |
6A Boost/Inv DC/DC Conv w/ Fau | Analog Devices |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Boost Inverting |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 16V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | QFN |
No. of Pins | 20Pins |
Output Current | 6A |
Output Voltage Min | - |
Output Voltage Max | 100V |
Switching Frequency | 2.5MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Primary Input Voltage | 16V |
Where can I find additional details, specifications and documents for a LT3579IUFD#PBF?
Additional datasheets, footprints and schematics for LT3579IUFD#PBF are listed on our Part Details page. You can also find images and similar parts to LT3579IUFD#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3579IUFD#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3579IUFD#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3579IUFD#PBF fall under?
The LT3579IUFD#PBF is listed under Internal Power Switch Boost Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT3579IUFD#PBF when available in the Internal Power Switch Boost Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3579IUFD#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3579IUFD#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3579IUFD#PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for LT3579IUFD#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3579IUFD#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3579IUFD#PBF?
You can fill out our help required form which you can use to request a quote for LT3579IUFD#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.