Status: | Production |
---|---|
Series: | LT3573 |
RoHS: | Compliant |
Prices starting from US$3.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.53
|
246
in stock
|
Buy Now | |
Analog Devices
from US$3.32
|
476
in stock
|
Buy Now | |
Newark Electronics
from US$5.41
|
420
in stock
|
Buy Now | |
element14
from US$4.78
|
420
in stock
|
Buy Now | |
Farnell
from US$4.44
|
420
in stock
|
Buy Now | |
Chip One Stop
from US$4.48
|
296
in stock
|
Buy Now | |
Richardson RFPD
from US$4.28
|
-
|
Buy Now |
3V to 40V Input Voltage Range |
1.25A, 60V Integrated NPN Power Switch |
Boundary Mode Operation |
No Transformer Third Winding or Opto-Isolator Required for Regulation |
Improved Primary-Side Winding Feedback Load Regulation |
VOUT Set with Two External Resistors |
BIAS Pin for Internal Bias Supply and Power NPN Driver |
Programmable Soft-Start |
Programmable Power Switch Current Limit |
Thermally Enhanced 16-Lead MSOP |
Iso Fly Conv w/out an Opto-Cou | Analog Devices |
Dc/Dc Conv, Flyback, 1Mhz, 125Deg C | Newark Electronics |
DC/DC CONV, FLYBACK, 1MHZ, 125DEG C | element14 |
DC-DC Converter Step-Down 3-40V MSOP16EP | RS |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Flyback |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 40V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | MSOP |
No. of Pins | 16Pins |
Output Current | 1.25A |
Output Voltage Min | 1.23V |
Output Voltage Max | - |
Switching Frequency | 1MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3573 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Primary Input Voltage | 40V |
Where can I find additional details, specifications and documents for a LT3573EMSE#PBF?
Additional datasheets, footprints and schematics for LT3573EMSE#PBF are listed on our Part Details page. You can also find images and similar parts to LT3573EMSE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3573EMSE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3573EMSE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3573EMSE#PBF fall under?
The LT3573EMSE#PBF is listed under Flyback, Forward, and Isolated Controller.
Can I view similar or alternative parts?
You can view similar parts to LT3573EMSE#PBF when available in the Flyback, Forward, and Isolated Controller range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3573EMSE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3573EMSE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3573EMSE#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LT3573EMSE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3573EMSE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3573EMSE#PBF?
You can fill out our help required form which you can use to request a quote for LT3573EMSE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.