Status: | Production |
---|---|
Series: | LT3572 |
RoHS: | Compliant |
2.7V to 10V Input Voltage Range |
900mA Boost Converter |
Dual Full-Bridge Piezo Drivers |
Programmable Switching Frequency from 500kHz to 2.25MHz |
Synchronizable Up to 2.5MHz |
Soft-Start |
Separate Enable for Each Piezo Driver and Boost Converter |
Available in a 4mm × 4mm 20-Pin QFN Package |
2x Full-Bridge Piezo Drvr w/ 9 | Analog Devices |
Motor Driver, Full Bridge, 0.05A, Qfn-Ep | Newark Electronics |
MOTOR DRIVER, FULL BRIDGE, 0.05A, QFN-EP | element14 |
LINEAR ICS, OTHER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | Full Bridge |
---|---|
No. of Outputs | 1Outputs |
Output Current | - |
Output Voltage | 40V |
Driver Case Style | DFN |
No. of Pins | 20Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 10V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3572 |
Frequency | 2.25MHz |
Operating Temperature Range | -40°C to +85°C |
Primary Input Voltage | 10V |
Switch Output Current Isw Max | 0.8A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Up (Boost) |
Where can I find additional details, specifications and documents for a LT3572EUF#PBF?
Additional datasheets, footprints and schematics for LT3572EUF#PBF are listed on our Part Details page. You can also find images and similar parts to LT3572EUF#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3572EUF#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3572EUF#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3572EUF#PBF fall under?
The LT3572EUF#PBF is listed under Piezo Microactuator Driver.
Can I view similar or alternative parts?
You can view similar parts to LT3572EUF#PBF when available in the Piezo Microactuator Driver range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3572EUF#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3572EUF#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3572EUF#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LT3572EUF#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3572EUF#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3572EUF#PBF?
You can fill out our help required form which you can use to request a quote for LT3572EUF#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.