Status: | Production |
---|---|
Series: | LT3570 |
RoHS: | Compliant |
2.5V to 36V Input Voltage Range |
Programmable Switching Frequency from 500kHz to 2.1MHz |
Synchronizable Up to 2.75MHz |
VOUT(MIN): 0.8V |
Independent Soft-Start for Each Converter |
Separate VIN Supplies for Each Converter |
Duty Cycle Range: 0% to 90% at 1MHz |
Available in 24-Lead (4mm × 4mm) QFN and 20-Lead TSSOP Packages |
1.5A Buck Conv, 1.5A Boost Con | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 36V |
---|---|
No. of Step-Down DC - DC Converters | 1 |
No. of LDO Regulators | 1 |
No. of Regulated Outputs | 3 |
Digital IC Case | TSSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Min | 0.8V |
Base Number | 3570 |
Frequency | 3MHz |
No. of Outputs | 3Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Current | 2.4A |
Output Current Max | 1.5A |
Primary Input Voltage | 36V |
Supply Voltage Min | 2.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Buck-Boost |
Where can I find additional details, specifications and documents for a LT3570EFE#PBF?
Additional datasheets, footprints and schematics for LT3570EFE#PBF are listed on our Part Details page. You can also find images and similar parts to LT3570EFE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3570EFE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3570EFE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3570EFE#PBF fall under?
The LT3570EFE#PBF is listed under Multitopology DC/DC.
Can I view similar or alternative parts?
You can view similar parts to LT3570EFE#PBF when available in the Multitopology DC/DC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3570EFE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3570EFE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3570EFE#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LT3570EFE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3570EFE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3570EFE#PBF?
You can fill out our help required form which you can use to request a quote for LT3570EFE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.