Status: | Production |
---|---|
Series: | LT3517 |
RoHS: | Compliant |
5000:1 True Color PWM™ Dimming Ratio |
1.5A, 45V Internal Switch |
100mV High Side Current Sense |
Open LED Protection |
Adjustable Frequency: 250kHz to 2.5MHz |
Wide Input Voltage Range: |
Operation from 3V to 30V |
Transient Protection to 40V |
Operates in Boost, Buck Mode and Buck-Boost Mode |
Gate Driver for PMOS LED Disconnect |
Constant-Current and Constant-Voltage Regulation |
CTRL Pin Provides 10:1 Analog Dimming |
Low Shutdown Current: <1μA |
Available in (4mm × 4mm) 16-Lead QFN and 16-Pin TSSOP Packages |
Full-Featured LED Drvr w/ 1.5A | Analog Devices |
LED DRIVER IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost Buck Buck-Boost |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 30V |
Output Voltage Max | 40V |
Output Current Max | 1.5A |
Switching Frequency | 2.5MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | QFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Device Type | LED |
Dimming Control Type | PWM |
Input Voltage | 3V to 30V |
LED Driver Application | Automotive Lighting Display Backlighting |
Operating Temperature Range | -40°C to +150°C |
Output Current | 1.5A |
Output Voltage | 40V |
Where can I find additional details, specifications and documents for a LT3517HUF#PBF?
Additional datasheets, footprints and schematics for LT3517HUF#PBF are listed on our Part Details page. You can also find images and similar parts to LT3517HUF#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3517HUF#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3517HUF#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3517HUF#PBF fall under?
The LT3517HUF#PBF is listed under Buck-Boost LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to LT3517HUF#PBF when available in the Buck-Boost LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3517HUF#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3517HUF#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3517HUF#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LT3517HUF#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3517HUF#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3517HUF#PBF?
You can fill out our help required form which you can use to request a quote for LT3517HUF#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.