Status: | Production |
---|---|
Series: | LT3514 |
RoHS: | Compliant |
Wide Input Voltage Range: 3.2V to 36V |
(40V Transient) |
Three Outputs: 2A, 1A, 1A |
100% Duty Cycle Operation |
Resistor-Programmed Constant Frequency |
Short-Circuit Robust |
Wide SYNC Range: 350kHz to 2.2MHz |
Anti-Phase Switching Reduces Ripple |
Feedback Voltage: 800mV |
Independent Run/Soft-Start Pins |
Shutdown with UVLO |
Internal Compensation |
Thermal Shutdown |
Tiny 28-Lead (4mm × 5mm) Thermally Enhanced QFN Package |
24-Lead Exposed Pad TSSOP |
Dc/Dc Conv, Buck, 2.1Mhz, 125Deg C | Newark Electronics |
DC/DC CONV, BUCK, 2.1MHZ, 125DEG C | element14 |
3x Buck Sw Reg w/ 100 Duty Cyc | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 3.2V |
---|---|
Input Voltage Max | 36V |
No. of Outputs | 3 Output, 3Outputs |
DC / DC Converter IC Case | TSSOP |
No. of Pins | 24Pins |
Output Current - Output 1 | 2A |
Output Current - Output 2 | 1A |
Output Voltage - Output 1 | 36V |
Output Voltage - Output 2 | 36V |
Regulator Output Type | Adjustable |
Switching Frequency | 2.4MHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
Output Current | 2A |
Primary Input Voltage | 36V |
Where can I find additional details, specifications and documents for a LT3514EFE#PBF?
Additional datasheets, footprints and schematics for LT3514EFE#PBF are listed on our Part Details page. You can also find images and similar parts to LT3514EFE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3514EFE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3514EFE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3514EFE#PBF fall under?
The LT3514EFE#PBF is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT3514EFE#PBF when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3514EFE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3514EFE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3514EFE#PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for LT3514EFE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3514EFE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3514EFE#PBF?
You can fill out our help required form which you can use to request a quote for LT3514EFE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.