Status: | Production |
---|---|
Series: | LT3508 |
RoHS: | Compliant |
Prices starting from US$4.19
Wide Input Voltage Range: 3.7V to 36V |
Two 1.4A Output Switching Regulators with Internal Power Switches |
Adjustable 250kHz to 2.5MHz Switching Frequency |
Synchronizable over the Full Frequency Range |
Anti-Phase Switching Reduces Ripple |
Uses Small Inductors and Ceramic Capacitors |
Accurate Programmable Undervoltage Lockout |
Independent Tracking, Soft-Start and Power Good Circuits Ease Supply Sequencing |
Output Adjustable Down to 800mV |
Small 4mm × 4mm 24-Pin QFN or 16-Pin Thermally Enhanced TSSOP Surface Mount Packages |
AEC-Q100 Qualified for Automotive Applications |
2x Mono 1.4A Buck Sw Reg | Analog Devices |
Dc/Dc Conv, Buck, 1Mhz, 125Deg C | Newark Electronics |
DC/DC CONV, BUCK, 1MHZ, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 3.7V |
---|---|
Input Voltage Max | 36V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | TSSOP |
No. of Pins | 16Pins |
Output Current - Output 1 | 1.4A |
Output Current - Output 2 | 1.4A |
Output Voltage - Output 1 | 32.4V |
Output Voltage - Output 2 | 32.4V |
Regulator Output Type | Adjustable |
Switching Frequency | 2.5MHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3508 |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Current | 1.4A |
Primary Input Voltage | 36V |
Where can I find additional details, specifications and documents for a LT3508EFE#PBF?
Additional datasheets, footprints and schematics for LT3508EFE#PBF are listed on our Part Details page. You can also find images and similar parts to LT3508EFE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3508EFE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3508EFE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3508EFE#PBF fall under?
The LT3508EFE#PBF is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT3508EFE#PBF when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3508EFE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3508EFE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3508EFE#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LT3508EFE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3508EFE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3508EFE#PBF?
You can fill out our help required form which you can use to request a quote for LT3508EFE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.