Status: | Production |
---|---|
Series: | LT3504 |
RoHS: | Compliant |
Prices starting from US$4.19
Wide Input Range: 3.2V to 40V |
Four 1A Outputs |
100% Duty Cycle Operation |
Resistor-Programmed Constant Frequency |
Short-Circuit Robust |
Wide SYNC Range: 350kHz to 2.2MHz |
Anti-Phase Switching Reduces Ripple |
800mV FB Voltage |
Independent Run/Soft-Start Pins |
Shutdown with UVLO |
Internal Compensation |
Thermal Shutdown |
Tiny 28-Lead (4mm × 5mm) Thermally Enhanced QFN Package |
4x 40V/1A Buck Sw Reg w/ 100 D | Analog Devices |
Dc/Dc Conv, 4 O/P, 125Deg C, Qfn-Ep-28 | Newark Electronics |
DC/DC CONV, 4 O/P, 125DEG C, QFN-EP-28 | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 3.2V |
---|---|
Input Voltage Max | 40V |
No. of Outputs | 4 Output, 4Outputs |
DC / DC Converter IC Case | QFN |
No. of Pins | 28Pins |
Output Current - Output 1 | 1A |
Output Current - Output 2 | 1A |
Output Voltage - Output 1 | 40V |
Output Voltage - Output 2 | 40V |
Regulator Output Type | Adjustable |
Switching Frequency | 2.4MHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Current | 1A |
Output Voltage | 40V |
Primary Input Voltage | 40V |
Where can I find additional details, specifications and documents for a LT3504EUFD#PBF?
Additional datasheets, footprints and schematics for LT3504EUFD#PBF are listed on our Part Details page. You can also find images and similar parts to LT3504EUFD#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3504EUFD#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3504EUFD#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3504EUFD#PBF fall under?
The LT3504EUFD#PBF is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT3504EUFD#PBF when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3504EUFD#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3504EUFD#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3504EUFD#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LT3504EUFD#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3504EUFD#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3504EUFD#PBF?
You can fill out our help required form which you can use to request a quote for LT3504EUFD#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.