Status: | Production |
---|---|
Series: | LT3501 |
RoHS: | Compliant |
Prices starting from US$4.18
Wide Input Range: 3.1V to 25V |
Two Switching Regulators with 3A Output Capability |
Independent Supply to Each Regulator |
Adjustable/Synchronizable Fixed Frequency Operation from 250kHz to 1.5MHz |
Antiphase Switching |
Outputs Can be Paralleled |
Independent, Sequential, Ratiometric or Absolute Tracking Between Outputs |
Independent Soft-Start and Power Good Pins |
Enhanced Short-Circuit Protection |
Low Dropout: 95% Maximum Duty Cycle |
Low Shutdown Current: <10µA |
20-Lead TSSOP Package with Exposed Leadframe |
Mono 2x Track 3A Buck Sw Reg | Analog Devices |
Dc/Dc Conv, Buck, 1.5Mhz, 125Deg C | Newark Electronics |
DC/DC CONV, BUCK, 1.5MHZ, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 3.1V |
---|---|
Input Voltage Max | 25V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | TSSOP |
No. of Pins | 20Pins |
Output Current - Output 1 | 3A |
Output Current - Output 2 | 3A |
Output Voltage - Output 1 | 22.5V |
Output Voltage - Output 2 | 22.5V |
Regulator Output Type | Adjustable |
Switching Frequency | 1.8MHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3501 |
Frequency | 1.5MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Current | 3A |
Primary Input Voltage | 25V |
Supply Voltage Min | 3.1V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
Where can I find additional details, specifications and documents for a LT3501EFE#PBF?
Additional datasheets, footprints and schematics for LT3501EFE#PBF are listed on our Part Details page. You can also find images and similar parts to LT3501EFE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3501EFE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3501EFE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3501EFE#PBF fall under?
The LT3501EFE#PBF is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LT3501EFE#PBF when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3501EFE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3501EFE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3501EFE#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LT3501EFE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3501EFE#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3501EFE#PBF?
You can fill out our help required form which you can use to request a quote for LT3501EFE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.